Status: | Active |
---|---|
Series: | MAX1486 |
RoHS: | Unknown |
10-Pin µMAX Package: Smallest 10-Pin Package |
Software-Selectable Half-/Full-Duplex Operation (MAX1485/MAX1486) |
0.1µA Low-Current Shutdown Mode (MAX1481) |
Slew-Rate Limiting Allows Error-Free Data Transmission (MAX1481/MAX1485) |
12Mbps High-Speed Operation (MAX1484/MAX1486) |
Allow up to 256 Transceivers on the Bus |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half/Full |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 12000 |
ICC (mA) (typ) | 0.3 |
Tx EN | Yes |
Rx EN | No |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.7 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX1486 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1486 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Software-Selectable, Half-/Ful | Analog Devices |
Ic, Transceiver, Rs422/Rs485, 10Umax | Newark Electronics |
IC, TRANSCEIVER, RS422/RS485, 10UMAX | Farnell |
Where can I find additional details, specifications and documents for a MAX1486EUB+ ?
Additional datasheets, footprints and schematics for MAX1486EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1486EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1486EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1486EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1486EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1486EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1486EUB+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, Farnell and element14 have stock available or on a lead time for MAX1486EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1486EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1486EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1486EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.