Status: | Active |
---|---|
Series: | MAX14857 |
RoHS: | Unknown |
High Integration Simplifies Designs Integrated LDO for Cable-Side Power Integrated Transformer Driver for Power Transfer to Cable Side Has Up to 80% Efficiency at 150mA Load |
Integrated LDO for Cable-Side Power |
Integrated Transformer Driver for Power Transfer to Cable Side Has Up to 80% Efficiency at 150mA Load |
High-Performance Transceiver Enables Flexible Designs Compliant with RS-485 EIA/TIA-485 Standard 500kbps (MAX14857)/25Mbps (MAX14859) Maximum Data Rate Up to 128 Devices on the Bus |
Compliant with RS-485 EIA/TIA-485 Standard |
500kbps (MAX14857)/25Mbps (MAX14859) Maximum Data Rate |
Up to 128 Devices on the Bus |
Integrated Protection for Robust Communication ±35kV ESD (HBM) on Driver Outputs/Receiver Inputs 5kVRMS Withstand Isolation Voltage for 60 Seconds (VISO) 1200VPEAK Maximum Repetitive Peak Isolation Voltage (VIORM) 848VRMS Maximum Working Isolation Voltage (VIOWM) >30 Years Lifetime at Rated Working Voltage Withstands ±10kV Surge per IEC 61000-4-5 Thermal Shutdown |
±35kV ESD (HBM) on Driver Outputs/Receiver Inputs |
5kVRMS Withstand Isolation Voltage for 60 Seconds (VISO) |
1200VPEAK Maximum Repetitive Peak Isolation Voltage (VIORM) |
848VRMS Maximum Working Isolation Voltage (VIOWM) |
>30 Years Lifetime at Rated Working Voltage |
Withstands ±10kV Surge per IEC 61000-4-5 |
Thermal Shutdown |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 3.0 to 5.5 |
Data Rate (kbps) (min) | 500 |
Galvanic Isolation (±V) | 5000 |
ICC (mA) (typ) | 4.7 |
ESD Protect. (±kV) | 35 |
Tx EN | Yes |
Rx EN | Yes |
Oper. Temp. (°C) | -40 to +105 |
Package/Pins | SOIC (W) HYBRID/16 |
BudgetaryPrice (See Notes) | 4.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX1485 |
SVHC | No SVHC (15-Jan-2018) |
5KV Isolated 500kbps Full-Dupl | Analog Devices |
Rs422/Rs485 Txrx, 500Kbps, Wsoic-16 | Newark Electronics |
RS422/485 TRANSCEIVER, 500KBPS, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX14857GWE+ ?
Additional datasheets, footprints and schematics for MAX14857GWE+ are listed on our Part Details page. You can also find images and similar parts to MAX14857GWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14857GWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14857GWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14857GWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14857GWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14857GWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14857GWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14857GWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14857GWE+ ?
You can fill out our help required form which you can use to request a quote for MAX14857GWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.