Status: | Active |
---|---|
Series: | MAX14851EVKIT |
RoHS: | Unknown |
Operates from a Single Supply |
600VRMS Isolation for 60s |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Digital Isolator |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX14851 |
Product Range | - |
Kit Contents | Eval kit MAX14851 |
SVHC | No SVHC (15-Jan-2018) |
Six-Channel Digital Isolator e | Analog Devices |
Evaluation Kit, Digital Isolator | Newark Electronics |
EVALUTAION KIT, DIGITAL ISOLATOR | element14 |
Where can I find additional details, specifications and documents for a MAX14851EVKIT# ?
Additional datasheets, footprints and schematics for MAX14851EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14851EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14851EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14851EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14851EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14851EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14851EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14851EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14851EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14851EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14851EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.