Status: | Active |
---|---|
Series: | MAX14850 |
RoHS: | Unknown |
Protection from High-Voltage Environments 600VRMS Isolation for 60 Seconds Short-Circuit Protection on Unidirectional Outputs 200VRMS Working Isolation Voltage for 50 Years |
600VRMS Isolation for 60 Seconds |
Short-Circuit Protection on Unidirectional Outputs |
200VRMS Working Isolation Voltage for 50 Years |
Complete Digital Isolation Solution Four Unidirectional Signal Paths: 2-In/2-Out Two Bidirectional Open-Drain Signal Paths 50Mbps (max) Unidirectional Data Rate 2Mbps (max) Bidirectional Data Rate |
Four Unidirectional Signal Paths: 2-In/2-Out |
Two Bidirectional Open-Drain Signal Paths |
50Mbps (max) Unidirectional Data Rate |
2Mbps (max) Bidirectional Data Rate |
Compatible with Many Interface Standards I2C SPI RS-232, RS-422/RS-485 SMBus, PMBus Interfaces |
I2C |
SPI |
RS-232, RS-422/RS-485 |
SMBus, PMBus Interfaces |
# Channels | 6 |
---|---|
Insulation Rating | 600VRMS |
# Uni-directional Inputs (Side A) | 2 |
# Uni-directional Inputs (Side B) | 2 |
# Bi-directional Channels | 2 |
Uni-directional Data Rate (Mbps) (max) | 50 |
Bi-directional Data Rate (Mbps) (max) | 2 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | QSOP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 1.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 6 Channel, 6Channels |
---|---|
Propagation Delay | 30ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Six Channel 600Vrms Digital Is | Analog Devices |
Digital Isolator, 6Ch, -40 To 125Deg C | Newark Electronics |
DIGITAL ISOLATOR, 6-CH, 30NS, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX14850ASE+ ?
Additional datasheets, footprints and schematics for MAX14850ASE+ are listed on our Part Details page. You can also find images and similar parts to MAX14850ASE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14850ASE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14850ASE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14850ASE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14850ASE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14850ASE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MAX14850ASE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14850ASE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14850ASE+ ?
You can fill out our help required form which you can use to request a quote for MAX14850ASE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.