Status: | Active |
---|---|
Series: | MAX14840E |
RoHS: | Unknown |
High ESD Protection Provides Increases Equipment Uptime ±35kV Human Body Model (HBM) per JEDEC JS-001-2012 ±20kV Air Gap Discharge per IEC 61000-4-2 ±12kV Contact Discharge per IEC 61000-4-2 |
±35kV Human Body Model (HBM) per JEDEC JS-001-2012 |
±20kV Air Gap Discharge per IEC 61000-4-2 |
±12kV Contact Discharge per IEC 61000-4-2 |
Integrated Features Increases Robustness Large 170mV Receiver Hysteresis (MAX14840) for High Receiver Noise Tolerance True Fail Safe Receiver Input (MAX14841E) Keeps Receiver Output Logic-High Upon Shorts and Open On Receiver Input Thermal Self-Protection Shutdown at 160°C Junction Temperature High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range Hot Swap Capability Eliminates False Transition During Power-Up or Hot Insertion |
Large 170mV Receiver Hysteresis (MAX14840) for High Receiver Noise Tolerance |
True Fail Safe Receiver Input (MAX14841E) Keeps Receiver Output Logic-High Upon Shorts and Open On Receiver Input |
Thermal Self-Protection Shutdown at 160°C Junction Temperature |
High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
Hot Swap Capability Eliminates False Transition During Power-Up or Hot Insertion |
Low Current Reduces Power Requirements 10µA (max) Shutdown Current 1.5mA (typ) Supply Current 3.3V Supply Voltage |
10µA (max) Shutdown Current |
1.5mA (typ) Supply Current |
3.3V Supply Voltage |
Available in Industry Standard 8-Pin SO or Space-Saving 8-Pin TDFN-EP (3mm x 3mm) Packages |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 3.3 |
Data Rate (kbps) (min) | 40000 |
ICC (mA) (typ) | 1.5 |
ESD Protect. (±kV) | 35 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 10 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8TDFN/8 |
BudgetaryPrice (See Notes) | 2.34 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX1484 |
SVHC | No SVHC (15-Jan-2018) |
40Mbps, +3.3V, RS-485 Half-Dup | Analog Devices |
RS485 TXRX, 40MBPS, 3.6V, NSOIC-8 | element14 |
Rs485 Txrx, 40Mbps, 3.6V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX14840EASA+ ?
Additional datasheets, footprints and schematics for MAX14840EASA+ are listed on our Part Details page. You can also find images and similar parts to MAX14840EASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14840EASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14840EASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14840EASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14840EASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14840EASA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for MAX14840EASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14840EASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX14840EASA+ ?
You can fill out our help required form which you can use to request a quote for MAX14840EASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.