Status: | Active |
---|---|
Series: | MAX14828 |
RoHS: | Unknown |
Low Power Dissipation for Small Sensors 1.2Ω (typ) Driver On-Resistance 50mW (typ) Power Dissipation When Driving 100mA Load |
1.2Ω (typ) Driver On-Resistance |
50mW (typ) Power Dissipation When Driving 100mA Load |
High Configurability and Integration Reduce SKUs Auxiliary 24V Digital Input Selectable Driver Current: 50mA to 250mA SPI or Pin-Control Interface for Configuration and Monitoring Multiplexed SPI/UART Interface Option 5V and 3.3V Linear Regulators Optional External Transistor Supports Higher Regulator Loads Integrated LED Drivers Pin and Software Compatible to MAX14827A |
Auxiliary 24V Digital Input |
Selectable Driver Current: 50mA to 250mA |
SPI or Pin-Control Interface for Configuration and Monitoring |
Multiplexed SPI/UART Interface Option |
5V and 3.3V Linear Regulators |
Optional External Transistor Supports Higher Regulator Loads |
Integrated LED Drivers |
Pin and Software Compatible to MAX14827A |
Robust Communication 65V Absolute Maximum Ratings on Interface and Supply Pins Allows for Flexible TVS Protection Glitch Filters for Improved Burst Resilience and Noise Thermal Shutdown Hot-Plug Supply Protection Reverse Polarity Protection of All Sensor Interface Inputs/Outputs -40°C to +125°C Operating Temperature Range |
65V Absolute Maximum Ratings on Interface and Supply Pins Allows for Flexible TVS Protection |
Glitch Filters for Improved Burst Resilience and Noise |
Thermal Shutdown |
Hot-Plug Supply Protection |
Reverse Polarity Protection of All Sensor Interface Inputs/Outputs |
-40°C to +125°C Operating Temperature Range |
Functions | IO-Link Device Transceiver |
---|---|
VCC (V) (min) | 9 |
VCC (V) (max) | 65 |
C/Q (mA) (typ) | 250 |
Logic-Level Supply Voltage (V) | 2.5 to 5.5 |
Integrated Power | 3.3V LDO5V LDO |
Protection Features | High Temp Warning and ShutdownHot Plug Supply ProtectionReverse PolaritySelectable OvercurrentShort CircuitUVLO |
Package/Pins | TQFN-CU/24WLP/25 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 3.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | SPI UART |
---|---|
Interface Applications | Industrial Sensors and Actuators |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low Power IO-Link Device Trans | Analog Devices |
Io-Link Device Transceiver, Tqfn-24 | Newark Electronics |
IO-LINK DEVICE TRANSCEIVER, TQFN-24 | element14 |
Where can I find additional details, specifications and documents for a MAX14828ATG+ ?
Additional datasheets, footprints and schematics for MAX14828ATG+ are listed on our Part Details page. You can also find images and similar parts to MAX14828ATG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14828ATG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14828ATG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14828ATG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14828ATG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14828ATG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14828ATG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14828ATG+ often in real-time on the comparison pages.
What if I can't find stock of MAX14828ATG+ ?
You can fill out our help required form which you can use to request a quote for MAX14828ATG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.