Status: | Active |
---|---|
Series: | MAX14827A |
RoHS: | Unknown |
Low Power Dissipation for Small Sensors 2.3Ω/2.7Ω (typ) Driver On-Resistance 70mW (typ) Power Dissipation at 100mA (When Both C/Q and DO Drivers Are Driving) |
2.3Ω/2.7Ω (typ) Driver On-Resistance |
70mW (typ) Power Dissipation at 100mA (When Both C/Q and DO Drivers Are Driving) |
High Configurability and Integration Reduce SKUs Auxiliary 24V Digital Output and Input Selectable Driver Current: 50mA to 250mA SPI/Pin-Control Interface for Configuration and Monitoring Multiplexed SPI/UART Interface Option 5V and 3.3V Linear Regulators Optional External Transistor Supports Higher Regulator Load Capability Integrated LED Driver |
Auxiliary 24V Digital Output and Input |
Selectable Driver Current: 50mA to 250mA |
SPI/Pin-Control Interface for Configuration and Monitoring |
Multiplexed SPI/UART Interface Option |
5V and 3.3V Linear Regulators |
Optional External Transistor Supports Higher Regulator Load Capability |
Integrated LED Driver |
Selectable Driver Integrated Protection Enables Robust Communication 65V Absolute Maximum Ratings on Interface and Supply Pins Allows for Flexible TVS Protection 9V to 60V Specified Operation Glitch Filters for Improved Burst Resilience and Noise Thermal Shutdown Auto-Retry Cycling Hot-Plug Supply Protection Reverse Polarity Protection of All Sensor Interface Inputs/Outputs -40°C to +125°C Operating Temperature Range |
65V Absolute Maximum Ratings on Interface and Supply Pins Allows for Flexible TVS Protection |
9V to 60V Specified Operation |
Glitch Filters for Improved Burst Resilience and Noise |
Thermal Shutdown Auto-Retry Cycling |
Hot-Plug Supply Protection |
Reverse Polarity Protection of All Sensor Interface Inputs/Outputs |
-40°C to +125°C Operating Temperature Range |
Functions | IO-Link Device Transceiver |
---|---|
VCC (V) (min) | 9 |
VCC (V) (max) | 65 |
C/Q (mA) (typ) | 250 |
DO (mA) (typ) | 250 |
Logic-Level Supply Voltage (V) | 2.5 to 5.5 |
Integrated Power | 3.3V LDO5V LDO |
Protection Features | High Temp Warning and ShutdownHot Plug Supply ProtectionReverse PolaritySelectable OvercurrentShort CircuitUVLO |
Package/Pins | TQFN-CU/24WLP/25 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 4.1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Low-Power Ultra-Small Dual Driver IO-Link Device Transceiver |
---|---|
Supply Voltage Min | 9V |
Supply Voltage Max | 60V |
IC Package Type | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low Power IO-Link Device Trans | Analog Devices |
Where can I find additional details, specifications and documents for a MAX14827AATG+ ?
Additional datasheets, footprints and schematics for MAX14827AATG+ are listed on our Part Details page. You can also find images and similar parts to MAX14827AATG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14827AATG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14827AATG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14827AATG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14827AATG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14827AATG+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX14827AATG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14827AATG+ often in real-time on the comparison pages.
What if I can't find stock of MAX14827AATG+ ?
You can fill out our help required form which you can use to request a quote for MAX14827AATG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.