Status: | Production |
---|---|
Series: | MAX14806 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 16Channels |
On State Resistance Max | 16ohm |
Supply Voltage Range | 2.7V to 5.5V |
Analogue Switch Case | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | TQFP |
Bandwidth | 20MHz |
Base Number | 14806 |
Operating Temperature Range | -40°C to +85°C |
Reset Type | Active-Low |
Supply Current | 2mA |
Turn Off Time | 5µs |
Turn On Time | 5µs |
16-Channel (Two Banks of 8-Cha | Analog Devices |
Ic, Mux, Dual, 8Ch, Hv, 48Lqfp | Newark Electronics |
ANALOG SWITCH, 16CH, SPST, TQFP-48 | Farnell |
Where can I find additional details, specifications and documents for a MAX14806CCM+?
Additional datasheets, footprints and schematics for MAX14806CCM+ are listed on our Part Details page. You can also find images and similar parts to MAX14806CCM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14806CCM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14806CCM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX14806CCM+ fall under?
The MAX14806CCM+ is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MAX14806CCM+ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14806CCM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14806CCM+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX14806CCM+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX14806CCM+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14806CCM+ often in real-time on the comparison pages.
What if I can't find stock of MAX14806CCM+?
You can fill out our help required form which you can use to request a quote for MAX14806CCM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.