Status: | Active |
---|---|
Series: | MAX14787E |
RoHS: | Unknown |
Flexibility Use in Full-Duplex or Half-Duplex Applications Wide 3.0V to 5.5V Supply Voltage Range Available with 500kbps and 25Mbps Speed Options Available in 8-Pin and 14-Pin SO and TSSOP Packages |
Use in Full-Duplex or Half-Duplex Applications |
Wide 3.0V to 5.5V Supply Voltage Range |
Available with 500kbps and 25Mbps Speed Options |
Available in 8-Pin and 14-Pin SO and TSSOP Packages |
Optimized for Performance in Harsh Industrial Environments ±35kV ESD (HBM) Protection on RS-485 I/O Ports Extended Operating Temperature Range Slew-Rate Limited Outputs (MAX14784E/MAX14787E) Integrated Receiver Deglitch Filter Increases Noise Immunity (MAX14784E/MAX14787E/) Short-Circuit Protected Outputs True Fail-Safe Receiver Thermal Shutdown |
±35kV ESD (HBM) Protection on RS-485 I/O Ports |
Extended Operating Temperature Range |
Slew-Rate Limited Outputs (MAX14784E/MAX14787E) |
Integrated Receiver Deglitch Filter Increases Noise Immunity (MAX14784E/MAX14787E/) |
Short-Circuit Protected Outputs |
True Fail-Safe Receiver |
Thermal Shutdown |
¼-Unit Load Allows up to 128 Transceivers on the Bus |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Full |
VSUPPLY (V) | 3.0 to 5.5 |
Data Rate (kbps) (min) | 500 |
ICC (mA) (typ) | 1.9 |
ESD Protect. (±kV) | 35 |
Tx EN | No |
Rx EN | No |
ICC (Shutdn.) (µA) (typ) | 5 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX14787E |
SVHC | No SVHC (15-Jan-2018) |
Full Duplex Rs422 transceiver | Analog Devices |
MAX14787EGSA+,RS-485 Interface IC | RS |
Transceiver, Rs422/Rs485, Nsoic-8 | Newark Electronics |
RS-485 TXRX, 500KBPS, 5.5V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX14787EGSA+ ?
Additional datasheets, footprints and schematics for MAX14787EGSA+ are listed on our Part Details page. You can also find images and similar parts to MAX14787EGSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14787EGSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14787EGSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14787EGSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14787EGSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14787EGSA+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14787EGSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14787EGSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX14787EGSA+ ?
You can fill out our help required form which you can use to request a quote for MAX14787EGSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.