Status: | Active |
---|---|
Series: | MAX14777 |
RoHS: | Unknown |
Simple, Flexible Board Design -15V/+35V Beyond-the-Rails™ Signal Range from a Single 3.0V to 5.5V Supply Selectable -15V/+15V Signal Range for Lower Supply Current 60mA Maximum Current through Each Switch 1.62V to 5.5V Logic Interface |
-15V/+35V Beyond-the-Rails™ Signal Range from a Single 3.0V to 5.5V Supply |
Selectable -15V/+15V Signal Range for Lower Supply Current |
60mA Maximum Current through Each Switch |
1.62V to 5.5V Logic Interface |
High-Performance 10Ω RON (max) |
150mΩ (max) RON Flatness |
±50nA (max) On-Leakage at TA = +85°C |
Saves Board Space Small 20-Pin TQFN Package (4mm x 4mm) |
Small 20-Pin TQFN Package (4mm x 4mm) |
-40°C to +105°C Operating Temperature Range |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
VSUPPLY (Single) (V) (min) | 3 |
VSUPPLY (Single) (V) (max) | 5.5 |
RON (Ω) (max) | 10 |
Bandwidth (MHz) | 380 |
Package/Pins | TQFN-CU/20 |
BudgetaryPrice (See Notes) | 3.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 10ohm |
Supply Voltage Range | 3V to 5.5V |
Analogue Switch Case | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch, Quad, Tqfn-20 | Newark Electronics |
ANALOGUE SWITCH, QUAD, TQFN-20 | element14 |
-15v to +35v quad spst beyond | Analog Devices |
Where can I find additional details, specifications and documents for a MAX14777GTP+ ?
Additional datasheets, footprints and schematics for MAX14777GTP+ are listed on our Part Details page. You can also find images and similar parts to MAX14777GTP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14777GTP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14777GTP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14777GTP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14777GTP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14777GTP+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Avnet Silica have stock available or on a lead time for MAX14777GTP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14777GTP+ often in real-time on the comparison pages.
What if I can't find stock of MAX14777GTP+ ?
You can fill out our help required form which you can use to request a quote for MAX14777GTP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.