Status: | Active |
---|---|
Series: | MAX14753 |
RoHS: | Unknown |
Supply Range Accommodates Wide Voltage Applications Wide ±36V (max) Bipolar Power Supply High +72V (max) Single Power Supply Asymmetric Bipolar Power Supply Operation |
Wide ±36V (max) Bipolar Power Supply |
High +72V (max) Single Power Supply |
Asymmetric Bipolar Power Supply Operation |
Low Leakage Current and RON Improves System Accuracy Low On-Resistance 60Ω (typ) 0.03Ω (typ) RON Flatness Over Common-Mode Voltage Range 20nA Low-Input, On-Leakage Current (max) |
Low On-Resistance 60Ω (typ) |
0.03Ω (typ) RON Flatness Over Common-Mode Voltage Range |
20nA Low-Input, On-Leakage Current (max) |
Low 25µA IDD Supply Current in Disable Mode Saves Power |
Easy to Upgrade with Pin Compatible Industry- Standard DG408/DG409 |
Configuration | 4-to-1 |
---|---|
# Channels | 2 |
Functions | Mux |
Normal Position | Open |
VSUPPLY (Single) (V) (min) | 20 |
VSUPPLY (Single) (V) (max) | 72 |
VSUPPLY (Dual) (±V) (min) | 10 |
VSUPPLY (Dual) (±V) (max) | 36 |
RON (Ω) (max) | 130 |
Bandwidth (MHz) | 130 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 3.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 130ohm |
Supply Voltage Range | 20V to 72V ± 10V to ± 36V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-Channel/Dual 4-Channel 72V A | Analog Devices |
ANALOGUE MUX, DUAL, 4:1, TSSOP-16 | element14 |
ANALOGUE MUX, DUAL, 4: 1, TSSOP-16 | Farnell |
Analogue Mux, Dual, 4:1, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX14753EUE+ ?
Additional datasheets, footprints and schematics for MAX14753EUE+ are listed on our Part Details page. You can also find images and similar parts to MAX14753EUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14753EUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14753EUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14753EUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14753EUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14753EUE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX14753EUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14753EUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14753EUE+ ?
You can fill out our help required form which you can use to request a quote for MAX14753EUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.