Status: | Active |
---|---|
Series: | MAX14748 |
RoHS: | Unknown |
Minimize Power Management Footprint Through High Integration 13mΩ (typ) Integrated Battery To System Switch Thermal Current Limiting DC-DC Converter with Boost and Reverse Buck High Efficiency 92% in Boost Mode at 1A Output Current and 7.4V Battery Voltage 94% in Reverse Buck Mode at 500mA Output Internal USB Switch for USB D+/D- Data Lines |
13mΩ (typ) Integrated Battery To System Switch |
Thermal Current Limiting |
DC-DC Converter with Boost and Reverse Buck |
High Efficiency 92% in Boost Mode at 1A Output Current and 7.4V Battery Voltage 94% in Reverse Buck Mode at 500mA Output |
92% in Boost Mode at 1A Output Current and 7.4V Battery Voltage |
94% in Reverse Buck Mode at 500mA Output |
Internal USB Switch for USB D+/D- Data Lines |
Easy-to-Implement Li+ Battery Charging Charges 2s Li-Ion Batteries from Legacy 5V USB Adapters 15W Input Power with 3A Type-C Adapter 7.5W Input Power with DCP Adapter 1A System/Charge Current From DCP Adapter 2A System/Charge Current From 3A Type-C Adapter DRP Mode USB Type-C Specification, Rev 1.1 Compliant UFP Mode USB Type-C Specification, Rev 1.1 Support VCONN and Super-Speed Multiplexer Logic Controls Non-Standard DCP Detection USB Battery Charging Specification, Rev 1.2 Compliant |
Charges 2s Li-Ion Batteries from Legacy 5V USB Adapters 15W Input Power with 3A Type-C Adapter 7.5W Input Power with DCP Adapter 1A System/Charge Current From DCP Adapter 2A System/Charge Current From 3A Type-C Adapter |
15W Input Power with 3A Type-C Adapter |
7.5W Input Power with DCP Adapter |
1A System/Charge Current From DCP Adapter |
2A System/Charge Current From 3A Type-C Adapter |
DRP Mode USB Type-C Specification, Rev 1.1 Compliant |
UFP Mode USB Type-C Specification, Rev 1.1 Support |
VCONN and Super-Speed Multiplexer Logic Controls |
Non-Standard DCP Detection |
USB Battery Charging Specification, Rev 1.2 Compliant |
Automatic Input Current Limit (AICL) Power Management |
Support Weak/Dead Batteries Detection Smart Power Selector Thermistor Monitor |
Smart Power Selector |
Thermistor Monitor |
Various Protection Features 28V Integrated Overvoltage Protection JEITA Charge Protection ±15kV ESD Protection on USB Adapter Pins |
28V Integrated Overvoltage Protection |
JEITA Charge Protection |
±15kV ESD Protection on USB Adapter Pins |
Charging VIN (V) (max) | 5.7 |
---|---|
Max. ICHG (A) | 3 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 2 |
Protected VIN (V) (max) | 30 |
Charger (V) | 8.22 to 8.38 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | WLP/54 |
BudgetaryPrice (See Notes) | 4.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
Input Voltage | - |
Battery Charge Voltage | 8.3V |
Charge Current Max | 2A |
Battery IC Case Style | WLP |
No. of Pins | 54Pins |
No. of Series Cells | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB Type-C Charger for 2s Li-i | Analog Devices |
Usb Batt Charger, Li-Ion, Wlp-54 | Newark Electronics |
USB BATT CHARGER, LI-ION, WLP-54 | Farnell |
Where can I find additional details, specifications and documents for a MAX14748EWW+ ?
Additional datasheets, footprints and schematics for MAX14748EWW+ are listed on our Part Details page. You can also find images and similar parts to MAX14748EWW+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14748EWW+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14748EWW+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14748EWW+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14748EWW+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14748EWW+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX14748EWW+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14748EWW+ often in real-time on the comparison pages.
What if I can't find stock of MAX14748EWW+ ?
You can fill out our help required form which you can use to request a quote for MAX14748EWW+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.