Status: | Active |
---|---|
Series: | MAX14746EVKIT |
RoHS: | Unknown |
RoHS Compliant |
Proven PCB Layout |
Full Assembled and Tested |
I2C Serial Interface |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | USB Battery Charger Detector |
Silicon Core Number | MAX14746 |
Silicon Manufacturer | Maxim Integrated Products |
Kit Contents | Eval Board MAX14746 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVKit for USB Detection with S | Analog Devices |
Eval Board, Usb Battery Charger Detector | Newark Electronics |
EVAL BOARD, USB BATTERY CHARGER DETECTOR | element14 |
Where can I find additional details, specifications and documents for a MAX14746EVKIT# ?
Additional datasheets, footprints and schematics for MAX14746EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14746EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14746EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14746EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14746EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14746EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14746EVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MAX14746EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14746EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14746EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14746EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.