Status: | Active |
---|---|
Series: | MAX14720 |
RoHS: | Unknown |
Extended System Battery Use Time Micro-IQ 250mW Buck-Boost Regulator Input Voltage from 1.8V to 5.5V Output Voltage Programmable from 2.5V to 5V 1.1µA Quiescent Current Programmable Current Limit Micro-IQ 200mA Buck Regulator Input Voltage from 1.8V to 5.5V Output Voltage Programmable from 1.0V to 2.0V 0.9µA Quiescent Current Micro-IQ 100mA LDO Input Voltage From 1.71V to 5.5V Output Programmable From 0.9V to 4.0V 0. 9µA Quiescent Current Configurable as Load Switch |
Micro-IQ 250mW Buck-Boost Regulator Input Voltage from 1.8V to 5.5V Output Voltage Programmable from 2.5V to 5V 1.1µA Quiescent Current Programmable Current Limit |
Input Voltage from 1.8V to 5.5V |
Output Voltage Programmable from 2.5V to 5V |
1.1µA Quiescent Current |
Programmable Current Limit |
Micro-IQ 200mA Buck Regulator Input Voltage from 1.8V to 5.5V Output Voltage Programmable from 1.0V to 2.0V 0.9µA Quiescent Current |
Input Voltage from 1.8V to 5.5V |
Output Voltage Programmable from 1.0V to 2.0V |
0.9µA Quiescent Current |
Micro-IQ 100mA LDO Input Voltage From 1.71V to 5.5V Output Programmable From 0.9V to 4.0V 0. 9µA Quiescent Current Configurable as Load Switch |
Input Voltage From 1.71V to 5.5V |
Output Programmable From 0.9V to 4.0V |
0. 9µA Quiescent Current |
Configurable as Load Switch |
Extend Product Shelf-Life Battery Seal Mode (MAX14720) 120nA Battery Current Power Switch On-Resistance 250mΩ (max) at 2.7V 500mΩ (max) at 1.8V Battery Impedance Detector |
Battery Seal Mode (MAX14720) 120nA Battery Current |
120nA Battery Current |
Power Switch On-Resistance 250mΩ (max) at 2.7V 500mΩ (max) at 1.8V |
250mΩ (max) at 2.7V |
500mΩ (max) at 1.8V |
Battery Impedance Detector |
Easy-to-Implement System Control Configurable Power Mode and Reset Behavior (MAX14720) Push-Button Monitoring to Enable Ultra-Low Power Shipping Mode Disconnects All Loads From Battery and Reduces Leakage to Less than 1µA Power-On Reset (POR) Delay and Voltage Sequencing Individual Enable Pins (MAX14750) Voltage Monitor Multiplexer I2C Control Interface |
Configurable Power Mode and Reset Behavior (MAX14720) Push-Button Monitoring to Enable Ultra-Low Power Shipping Mode Disconnects All Loads From Battery and Reduces Leakage to Less than 1µA Power-On Reset (POR) Delay and Voltage Sequencing |
Push-Button Monitoring to Enable Ultra-Low Power Shipping Mode |
Disconnects All Loads From Battery and Reduces Leakage to Less than 1µA |
Power-On Reset (POR) Delay and Voltage Sequencing |
Individual Enable Pins (MAX14750) |
Voltage Monitor Multiplexer |
I2C Control Interface |
VIN (V) (min) | 1.8 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Down Outputs | 1 |
# Step-Up Outputs | 1 |
# LDO Outputs | 1 |
VOUT (V) (min) | 0.9 |
VOUT (V) (max) | 5 |
Package/Pins | WLP/25 |
BudgetaryPrice (See Notes) | 3.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 3 |
Digital IC Case | WLP |
No. of Pins | 25Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Wearable Charge Management Sol | Analog Devices |
PMU, 1 BUCK, 1 LDO, 5.5V, WLP-25 | Farnell |
Where can I find additional details, specifications and documents for a MAX14720AEWA+ ?
Additional datasheets, footprints and schematics for MAX14720AEWA+ are listed on our Part Details page. You can also find images and similar parts to MAX14720AEWA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14720AEWA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14720AEWA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14720AEWA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14720AEWA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14720AEWA+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX14720AEWA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14720AEWA+ often in real-time on the comparison pages.
What if I can't find stock of MAX14720AEWA+ ?
You can fill out our help required form which you can use to request a quote for MAX14720AEWA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.