Status: | Active |
---|---|
Series: | MAX14590 |
RoHS: | Unknown |
Protect High-Power Portable Devices Wide Operating Input-Voltage Protection from +2.2V to +36V 3A Continuous Current Capability Integrated 40mΩ (typ) n-Channel MOSFET Switch |
Wide Operating Input-Voltage Protection from +2.2V to +36V |
3A Continuous Current Capability |
Integrated 40mΩ (typ) n-Channel MOSFET Switch |
Flexible Overvoltage Protection Design Adjustable Overvoltage Protection Trip Level Wide Adjustable OVLO Threshold Range from +4V to +20V Preset Internal Accurate OVLO Thresholds: 7V ±2.9% (MAX14586) 15V ±3.3% (MAX14590) |
Adjustable Overvoltage Protection Trip Level |
Wide Adjustable OVLO Threshold Range from +4V to +20V |
Preset Internal Accurate OVLO Thresholds: 7V ±2.9% (MAX14586) 15V ±3.3% (MAX14590) |
7V ±2.9% (MAX14586) |
15V ±3.3% (MAX14590) |
Additional Protection Features Increase System Reliability Soft-Start to Minimize In-Rush Current Internal 15ms Startup Debounce Thermal-Shutdown Protection |
Soft-Start to Minimize In-Rush Current |
Internal 15ms Startup Debounce |
Thermal-Shutdown Protection |
Minimize PCB Area 8-Pin TDFN (2mm x 2mm) Package |
8-Pin TDFN (2mm x 2mm) Package |
# Channels | 1 |
---|---|
VIN (V) (min) | 2.2 |
VIN (V) (max) | 36 |
Over Voltage Trip Level (V) | 15 |
tGATE (On) (ms) | 1.5 |
tGATE (Off) (µs) | 0.8 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 2.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Overvoltage Protector |
---|---|
Supply Voltage Min | 2.2V |
Supply Voltage Max | 36V |
IC Package Type | TDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Current Overvoltage Prote | Analog Devices |
Overvoltage Protector, Tdfn-8 | Newark Electronics |
OVERVOLTAGE PROTECTOR, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MAX14590ETA+T ?
Additional datasheets, footprints and schematics for MAX14590ETA+T are listed on our Part Details page. You can also find images and similar parts to MAX14590ETA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14590ETA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14590ETA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14590ETA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14590ETA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14590ETA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14590ETA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14590ETA+T often in real-time on the comparison pages.
What if I can't find stock of MAX14590ETA+T ?
You can fill out our help required form which you can use to request a quote for MAX14590ETA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.