Status: | Active |
---|---|
Series: | MAX1454 |
RoHS: | Unknown |
Complete Signal Conditioning in a Single IC Package Provides Amplification, Calibration, and Temperature Compensation Accommodates Sensor Output Sensitivities from 1mV/V to 200mV/V Overvoltage Protection to 45V Reverse-Voltage Protection to 45V |
Provides Amplification, Calibration, and Temperature Compensation |
Accommodates Sensor Output Sensitivities from 1mV/V to 200mV/V |
Overvoltage Protection to 45V |
Reverse-Voltage Protection to 45V |
High-Precision Compensation Reduces Downstream Circuit Complexity Fully Analog Signal Path 16-Bit Offset and Span-Calibration Resolution On-Chip Lookup Table Supports Multipoint Calibration Temperature Correction |
Fully Analog Signal Path |
16-Bit Offset and Span-Calibration Resolution |
On-Chip Lookup Table Supports Multipoint Calibration Temperature Correction |
Supports Both Current and Voltage-Bridge Excitation |
Fast 85µs Step Response |
Sensor Fault Detection |
Simple PCB Layout |
Single-Pin Digital Programming |
No External Trim Components Required |
Sensing Element | PRTResistive BridgeStrain Gauge |
---|---|
PGA Gain | 6 to 2048 (32 gains) |
Calibration Method | Internal DACs updated from internal EEPROM |
Accuracy (%FSO) (max) | 0.1 |
Output Type | Analog |
ICC (mA) (typ) | 2.5 |
IBRIDGE (mA) | 0.1 to 2.5 |
DACs/ADCs | 16-bit ADC |
VSUPPLY (V) | 3 to 5.5 |
Package/Pins | TSSOP HYBRID/16 |
BudgetaryPrice (See Notes) | 3.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | - |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low Power Sensor Signal Condit | Analog Devices |
Signal Conditioner, 125Deg C, Tssop-16 | Newark Electronics |
SENSOR SIGNAL CONDITIONER, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX1454AUE+ ?
Additional datasheets, footprints and schematics for MAX1454AUE+ are listed on our Part Details page. You can also find images and similar parts to MAX1454AUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1454AUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1454AUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1454AUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1454AUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1454AUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1454AUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1454AUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1454AUE+ ?
You can fill out our help required form which you can use to request a quote for MAX1454AUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.