Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX1452 |
Kit Application Type | Sensor Signal Conditioner |
Application Sub Type | Analogue Sensor Signal Conditioner |
Kit Contents | Eval Board MAX1452 Interface Adapter Software and manual (download from Maxim website) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Sensor Signal Conditioner | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1452EVKIT-NS+?
Additional datasheets, footprints and schematics for MAX1452EVKIT-NS+ are listed on our Part Details page. You can also find images and similar parts to MAX1452EVKIT-NS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1452EVKIT-NS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1452EVKIT-NS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1452EVKIT-NS+ fall under?
The MAX1452EVKIT-NS+ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MAX1452EVKIT-NS+ when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1452EVKIT-NS+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1452EVKIT-NS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1452EVKIT-NS+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1452EVKIT-NS+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1452EVKIT-NS+ often in real-time on the comparison pages.
What if I can't find stock of MAX1452EVKIT-NS+?
You can fill out our help required form which you can use to request a quote for MAX1452EVKIT-NS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.