Status: | Active |
---|---|
Series: | MAX14523C |
RoHS: | Unknown |
Accurate (±10%) Overload Current Limit |
Adjustable Current-Limit Threshold |
Low-Dropout Voltage (70mV at 1A Load Current) |
Short-Circuit Protection |
Thermal-Shutdown Protection |
Reverse-Current Protection |
170µA (typ) Supply Current |
Shutdown Reverse Current, 0.6µA (max) |
+1.7V to +5.5V Supply Voltage Range |
Tiny 8-Pin, 3mm x 3mm, TDFN Package |
Current Limit (mA) (min) | 250 |
---|---|
Current Limit (mA) (max) | 1500 |
# Power Switches | 1 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 10 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 0.25 |
RON (Ω) (typ) | 0.07 |
VSUPPLY (V) (min) | 1.7 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 2.67 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1.5A |
On State Resistance | 0.07ohm |
Distribution Switch Case Style | TDFN |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
250mA to 1.5A, Adjustable Curr | Analog Devices |
CURRENT-LIMIT SWITCH, ADJ, -40TO125DEG C | element14 |
Current-Limit Switch, Adj, -40To125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX14523CATA+T ?
Additional datasheets, footprints and schematics for MAX14523CATA+T are listed on our Part Details page. You can also find images and similar parts to MAX14523CATA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14523CATA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14523CATA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14523CATA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14523CATA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14523CATA+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX14523CATA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14523CATA+T often in real-time on the comparison pages.
What if I can't find stock of MAX14523CATA+T ?
You can fill out our help required form which you can use to request a quote for MAX14523CATA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.