Status: | Unknown |
---|---|
Series: | LCD/LED Display ADCs |
RoHS: | Unknown |
Resolution (Bits) | - |
---|---|
Sampling Rate | 50SPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | LCD/LED Display ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, PARALLEL, LED, 50SPS, LQFP-32 | element14 |
Adc, Parallel, Led, 50Sps, Lqfp-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1447ECJ+?
Additional datasheets, footprints and schematics for MAX1447ECJ+ are listed on our Part Details page. You can also find images and similar parts to MAX1447ECJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1447ECJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1447ECJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1447ECJ+ fall under?
The MAX1447ECJ+ is listed under Semiconductors - ICs > More - Integrated Circuits.
Can I view similar or alternative parts?
You can view similar parts to MAX1447ECJ+ when available in the More - Integrated Circuits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1447ECJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1447ECJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1447ECJ+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1447ECJ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1447ECJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX1447ECJ+?
You can fill out our help required form which you can use to request a quote for MAX1447ECJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.