Status: | Active |
---|---|
Series: | MAX14436 |
RoHS: | Unknown |
Robust Galvanic Isolation for Fast Digital Signals 200Mbps Data Rate Withstands 5kVRMS for 60s (VISO) Continuously Withstands 848VRMS (VIOWM) Withstands ±10kV Surge between GNDA and GNDB with 1.2/50µs waveform High CMTI (50kV/µs, Typical) |
200Mbps Data Rate |
Withstands 5kVRMS for 60s (VISO) |
Continuously Withstands 848VRMS (VIOWM) |
Withstands ±10kV Surge between GNDA and GNDB with 1.2/50µs waveform |
High CMTI (50kV/µs, Typical) |
Low Power Consumption 1.1mW per Channel at 1Mbps with VDD = 3.3V 3.5mW per Channel at 100Mbps with VDD = 1.8V |
1.1mW per Channel at 1Mbps with VDD = 3.3V |
3.5mW per Channel at 100Mbps with VDD = 1.8V |
Options to Support a Broad Range of Applications 2 Data Rates (25Mbps, 200Mbps) 3 Channel Direction Configurations 2 Output Default States (High/Low) |
2 Data Rates (25Mbps, 200Mbps) |
3 Channel Direction Configurations |
2 Output Default States (High/Low) |
# Channels | 4 |
---|---|
Insulation Rating | 5000VRMS |
# Uni-directional Inputs (Side A) | 2 |
# Uni-directional Inputs (Side B) | 2 |
Uni-directional Data Rate (Mbps) (max) | 200 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel |
---|---|
Propagation Delay | 5.4ns |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4-Channel, Low Power, 5kV Digi | Analog Devices |
Digital Isolator, 4Ch, 200Mbps, Wsoic-16 | Newark Electronics |
DIGITAL ISOLATOR, 4CH, 200MBPS, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX14436FAWE+ ?
Additional datasheets, footprints and schematics for MAX14436FAWE+ are listed on our Part Details page. You can also find images and similar parts to MAX14436FAWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14436FAWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14436FAWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14436FAWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14436FAWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14436FAWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14436FAWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14436FAWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14436FAWE+ ?
You can fill out our help required form which you can use to request a quote for MAX14436FAWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.