Status: | Active |
---|---|
Series: | MAX14432 |
RoHS: | Unknown |
Robust Galvanic Isolation for Fast Digital Signals Up to 200Mbps Data Rate Continuously Withstands 445VRMS (VIOWM) Withstands 3.75kVRMS for 60s (VISO) Narrow SOIC Package Withstands 3kVRMS for 60s (VISO) QSOP Package Withstands ±10kV Surge between GNDA and GNDB with 1.2/50µs Waveform Narrow SOIC Package Withstands ±7.5kV Surge between GNDA and GNDB with 1.2/50µs Waveform QSOP Package High CMTI (50kV/µs, Typical) |
Up to 200Mbps Data Rate |
Continuously Withstands 445VRMS (VIOWM) |
Withstands 3.75kVRMS for 60s (VISO) Narrow SOIC Package |
Withstands 3kVRMS for 60s (VISO) QSOP Package |
Withstands ±10kV Surge between GNDA and GNDB with 1.2/50µs Waveform Narrow SOIC Package |
Withstands ±7.5kV Surge between GNDA and GNDB with 1.2/50µs Waveform QSOP Package |
High CMTI (50kV/µs, Typical) |
Low Power Consumption 1.1mW per Channel at 1Mbps with VDD = 3.3V 3.5mW per Channel at 100Mbps with VDD = 1.8V |
1.1mW per Channel at 1Mbps with VDD = 3.3V |
3.5mW per Channel at 100Mbps with VDD = 1.8V |
Options to Support a Broad Range of Applications 2 Data Rates (25Mbps, 200Mbps) 3 Channel Direction Configurations 2 Output Default States (High/Low) Two Packages (Narrow SOIC and QSOP) |
2 Data Rates (25Mbps, 200Mbps) |
3 Channel Direction Configurations |
2 Output Default States (High/Low) |
Two Packages (Narrow SOIC and QSOP) |
# Channels | 4 |
---|---|
Insulation Rating | 3750VRMS |
# Uni-directional Inputs (Side A) | 2 |
# Uni-directional Inputs (Side B) | 2 |
Uni-directional Data Rate (Mbps) (max) | 25 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel |
---|---|
Propagation Delay | 10.9ns |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
4-Channel, Low Power, 3.75kV D | Analog Devices |
Digital Isolator, 4-Ch, 200Mbps, Nsoic16 | Newark Electronics |
DIGITAL ISOLATOR, 4-CH, 200MBPS, NSOIC16 | element14 |
Where can I find additional details, specifications and documents for a MAX14432FASE+ ?
Additional datasheets, footprints and schematics for MAX14432FASE+ are listed on our Part Details page. You can also find images and similar parts to MAX14432FASE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14432FASE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14432FASE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14432FASE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14432FASE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14432FASE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14432FASE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14432FASE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14432FASE+ ?
You can fill out our help required form which you can use to request a quote for MAX14432FASE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.