Status: | Active |
---|---|
Series: | MAX14001 |
RoHS: | Unknown |
Enables Robust Detection of Binary Inputs Programmable Input Bias Current Rejects Line Noise 3.75kVRMS of Isolation for 60 Seconds 5.5mm of Creepage and Clearance Group II CTI Package Material |
Programmable Input Bias Current Rejects Line Noise |
3.75kVRMS of Isolation for 60 Seconds |
5.5mm of Creepage and Clearance |
Group II CTI Package Material |
Reduces BOM and Board Space Through High Integration 10-bit, 10ksps ADC Binary Threshold Comparators Control Circuit for Driving a Depletion Mode FET Isolation for Both Data and DC-DC Supply 20-SSOP Package |
10-bit, 10ksps ADC |
Binary Threshold Comparators |
Control Circuit for Driving a Depletion Mode FET |
Isolation for Both Data and DC-DC Supply |
20-SSOP Package |
Increases Equipment “Up Time” and Simplifies System Maintenance Enables Field-Side Diagnostics Automatic Self-Diagnostics |
Enables Field-Side Diagnostics |
Automatic Self-Diagnostics |
Provides Unparalleled Flexibility Programmable Upper and Lower Input Thresholds Programmable Inrush Current Activation Threshold, Magnitude, and Duration Daisy-Chainable SPI Interface |
Programmable Upper and Lower Input Thresholds |
Programmable Inrush Current Activation Threshold, Magnitude, and Duration |
Daisy-Chainable SPI Interface |
Sensor Interface Type | Multi-level Binary Input |
---|---|
µC Interface Type | ParallelSPI |
# Channels | 1 |
VSUPPLY (V) (min) | 3 |
VSUPPLY (V) (max) | 3.6 |
ISUPPLY (µA) (typ) | 4800 |
Low Power Shutdown | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SSOP HYBRID/20 |
BudgetaryPrice (See Notes) | 5.67 |
Status: | Unknown |
---|---|
Series: | Single 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 10kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Industrial isolated "universal | Analog Devices |
Adc, Single, Sar, 10Bit, 10Ksps, Ssop-20 | Newark Electronics |
ADC, SINGLE, SAR, 10BIT, 10KSPS, SSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MAX14001AAP+ ?
Additional datasheets, footprints and schematics for MAX14001AAP+ are listed on our Part Details page. You can also find images and similar parts to MAX14001AAP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14001AAP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14001AAP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14001AAP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14001AAP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14001AAP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14001AAP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14001AAP+ often in real-time on the comparison pages.
What if I can't find stock of MAX14001AAP+ ?
You can fill out our help required form which you can use to request a quote for MAX14001AAP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.