Status: | Active |
---|---|
Series: | MAX1377 |
RoHS: | Unknown |
Dual, Simultaneous-Sampling, 12-Bit Successive Approximation Register (SAR) ADCs |
2 x 2 Mux Inputs or Two Differential Inputs |
1.25Msps Sampling Rate per ADC |
Internal or External Reference |
Excellent Dynamic Performance 70dB SINAD (MAX1377) 71dB SINAD (MAX1379/MAX1383) 84dBc/SFDR 1MHz Full-Linear Bandwidth |
70dB SINAD (MAX1377) |
71dB SINAD (MAX1379/MAX1383) |
84dBc/SFDR |
1MHz Full-Linear Bandwidth |
2.7V to 3.6V Low-Power Operation (MAX1377) 50mW (Normal Operation) 6mW (Partial Power-Down) 3µW (Full Power-Down) |
50mW (Normal Operation) |
6mW (Partial Power-Down) |
3µW (Full Power-Down) |
4.75V to 5.25V Low-Power Operation (MAX1379) 90mW (Normal Operation) 10mW (Partial Power-Down) 5µW (Full Power-Down) |
90mW (Normal Operation) |
10mW (Partial Power-Down) |
5µW (Full Power-Down) |
4.75V to 5.25V Low-Power Operation (MAX1383) 280mW (Normal Operation) 2.5µW (Full Power-Down) |
280mW (Normal Operation) |
2.5µW (Full Power-Down) |
20MHz, SPI-Compatible, 3-Wire Serial Interface User-Selectable Single (0.625Msps max) or Dual Outputs (1.25Msps max) |
Input Range: ±10V (MAX1383), 0—VREF or ±VREF/2 (MAX1377/MAX1379) |
Small 20-Pin TQFN Package |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 4 |
Conv. Rate (ksps) (max) | 1250 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.048 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 2.048 |
Bipolar VIN (±V) (max) | 1.024 |
INL (±LSB) | 1.25 |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 3.58 |
Status: | Unknown |
---|---|
Series: | Quad 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1.25MSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual, 12-Bit, 1.25Msps, Simult | Analog Devices |
ADC, 2-CH, SAR, 12BIT, 1.25MSPS, TQFN-20 | Farnell |
Adc, 2-Ch, Sar, 12Bit, 1.25Msps, Tqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1377ATP+ ?
Additional datasheets, footprints and schematics for MAX1377ATP+ are listed on our Part Details page. You can also find images and similar parts to MAX1377ATP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1377ATP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1377ATP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1377ATP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1377ATP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1377ATP+ have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for MAX1377ATP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1377ATP+ often in real-time on the comparison pages.
What if I can't find stock of MAX1377ATP+ ?
You can fill out our help required form which you can use to request a quote for MAX1377ATP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.