Status: | Active |
---|---|
Series: | MAX13089E |
RoHS: | Unknown |
+5.0V Operation |
Extended ESD Protection for RS-485/RS-422 I/O Pins ±15kV Human Body Model |
True Fail-Safe Receiver While Maintaining EIA/TIA-485 Compatibility |
Hot-Swap Input Structures on DE and active-low RE |
Enhanced Slew-Rate Limiting Facilitates Error-Free Data Transmission (MAX13080E–MAX13084E/MAX13089E) |
Low-Current Shutdown Mode (Except MAX13081E/MAX13084E/MAX13087E) |
Pin-Selectable Full-/Half-Duplex Operation (MAX13089E) |
Phase Controls to Correct for Twisted-Pair Reversal (MAX13089E) |
Allow Up to 256 Transceivers on the Bus |
Available in Industry-Standard 8-Pin SO Package |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half/Full |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 16000 |
ICC (mA) (typ) | 1.2 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 2.8 |
Oper. Temp. (°C) | -40 to +85-40 to +1250 to +70 |
Package/Pins | PDIP/14SOIC (N)/14 |
BudgetaryPrice (See Notes) | 2.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13089E |
SVHC | No SVHC (15-Jan-2018) |
RS422/RS485 TXRX, 16MBPS, 5.5V, NSOIC-14 | element14 |
+5.0V, ±15kV ESD-Protected, Fa | Analog Devices |
Rs422/Rs485 Txrx, 16Mbps, 5.5V, Nsoic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX13089EASD+ ?
Additional datasheets, footprints and schematics for MAX13089EASD+ are listed on our Part Details page. You can also find images and similar parts to MAX13089EASD+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13089EASD+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13089EASD+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13089EASD+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13089EASD+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13089EASD+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX13089EASD+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13089EASD+ often in real-time on the comparison pages.
What if I can't find stock of MAX13089EASD+ ?
You can fill out our help required form which you can use to request a quote for MAX13089EASD+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.