Status: | Active |
---|---|
Series: | MAX13085E |
RoHS: | Unknown |
+5.0V Operation |
Extended ESD Protection for RS-485/RS-422 I/O Pins ±15kV Human Body Model |
True Fail-Safe Receiver While Maintaining EIA/TIA-485 Compatibility |
Hot-Swap Input Structures on DE and active-low RE |
Enhanced Slew-Rate Limiting Facilitates Error-Free Data Transmission |
Low-Current Shutdown Mode |
Allow Up to 256 Transceivers on the Bus |
Available in Industry-Standard 8-Pin SO and PDIP Packages |
# Tx/Rx | 1Tx + 1Rx |
---|---|
Duplex | Half |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 500 |
ICC (mA) (typ) | 1.2 |
ESD Protect. (±kV) | 15 |
Tx EN | Yes |
Rx EN | Yes |
ICC (Shutdn.) (µA) (typ) | 2.8 |
Oper. Temp. (°C) | -40 to +85-40 to +1250 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.79 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX13085E |
SVHC | No SVHC (15-Jan-2018) |
+5.0V, ±15kV ESD-Protected, Fa | Analog Devices |
RS422/RS485 TXRX, 500KBPS, 5.5V, NSOIC-8 | Farnell |
Rs422/Rs485 Txrx, 500Kbps, 5.5V, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX13085EESA+T ?
Additional datasheets, footprints and schematics for MAX13085EESA+T are listed on our Part Details page. You can also find images and similar parts to MAX13085EESA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13085EESA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13085EESA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13085EESA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13085EESA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13085EESA+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX13085EESA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13085EESA+T often in real-time on the comparison pages.
What if I can't find stock of MAX13085EESA+T ?
You can fill out our help required form which you can use to request a quote for MAX13085EESA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.