Status: | Production |
---|---|
Series: | MAX13052 |
RoHS: | Not Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Industry-Standard High-Speed C | Analog Devices |
CAN TRANSCEIVER, 1MBPS, 5V, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX13052ASA+T?
Additional datasheets, footprints and schematics for MAX13052ASA+T are listed on our Part Details page. You can also find images and similar parts to MAX13052ASA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13052ASA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13052ASA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX13052ASA+T fall under?
The MAX13052ASA+T is listed under Automotive Interfaces (CAN, Audio).
Can I view similar or alternative parts?
You can view similar parts to MAX13052ASA+T when available in the Automotive Interfaces (CAN, Audio) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13052ASA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13052ASA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13052ASA+T have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX13052ASA+T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13052ASA+T often in real-time on the comparison pages.
What if I can't find stock of MAX13052ASA+T?
You can fill out our help required form which you can use to request a quote for MAX13052ASA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.