Status: | Active |
---|---|
Series: | MAX1304 |
RoHS: | Unknown |
Up to Eight Channels of Simultaneous Sampling 8ns Aperture Delay 100ps Channel-to-Channel T/H Match |
8ns Aperture Delay |
100ps Channel-to-Channel T/H Match |
Extended Input Ranges 0 to +5V (MAX1304/MAX1305/MAX1306) -5V to +5V (MAX1308/MAX1309/MAX1310) -10V to +10V (MAX1312/MAX1313/MAX1314) |
0 to +5V (MAX1304/MAX1305/MAX1306) |
-5V to +5V (MAX1308/MAX1309/MAX1310) |
-10V to +10V (MAX1312/MAX1313/MAX1314) |
Fast Conversion Time One Channel in 0.72µs Two Channels in 0.9µs Four Channels in 1.26µs Eight Channels in 1.98µs |
One Channel in 0.72µs |
Two Channels in 0.9µs |
Four Channels in 1.26µs |
Eight Channels in 1.98µs |
High Throughput 1075ksps/Channel for One Channel 901ksps/Channel for Two Channels 680ksps/Channel for Four Channels 456ksps/Channel for Eight Channels |
1075ksps/Channel for One Channel |
901ksps/Channel for Two Channels |
680ksps/Channel for Four Channels |
456ksps/Channel for Eight Channels |
±1 LSB INL, ±0.9 LSB DNL (max) |
84dBc SFDR, -86dBc THD, 71dB SINAD, fIN = 500kHz at 0.4dBFS |
12-Bit, 20MHz, Parallel Interface |
Internal or External Clock |
+2.5V Internal Reference or +2.0V to +3.0V External Reference |
+5V Analog Supply, +3V to +5V Digital Supply 55mA Analog Supply Current 1.3mA Digital Supply Current Shutdown and Power-Saving Modes |
55mA Analog Supply Current |
1.3mA Digital Supply Current |
Shutdown and Power-Saving Modes |
48-Pin LQFP Package (7mm x 7mm Footprint) |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 1075 |
Data Bus | µP/12 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 2 |
External VREF (V) (max) | 3 |
Unipolar VIN (V) (max) | 5 |
INL (±LSB) | 0.5 |
Package/Pins | LQFP/48 |
BudgetaryPrice (See Notes) | 13.04 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1.075MSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-/4-/2-Channel, 12-Bit, Simul | Analog Devices |
ADC, 8-CH, SAR, 12BIT, 1.075MSPS, LQFP48 | Farnell |
Adc, 8-Ch, Sar, 12Bit, 1.075Msps, Lqfp48 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1304ECM+ ?
Additional datasheets, footprints and schematics for MAX1304ECM+ are listed on our Part Details page. You can also find images and similar parts to MAX1304ECM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1304ECM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1304ECM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1304ECM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1304ECM+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1304ECM+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1304ECM+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1304ECM+ often in real-time on the comparison pages.
What if I can't find stock of MAX1304ECM+ ?
You can fill out our help required form which you can use to request a quote for MAX1304ECM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.