Status: | Active |
---|---|
Series: | MAX1301 |
RoHS: | Unknown |
Software-Programmable Input Range for Each Channel |
Single-Ended Input Ranges (VREF = 4.096V) 0 to (3 × VREF)/2, (-3 × VREF)/2 to 0, 0 to 3 × VREF, -3 × VREF to 0, (±3 × VREF)/4, (±3 × VREF)/2, ±3 × VREF |
0 to (3 × VREF)/2, (-3 × VREF)/2 to 0, 0 to 3 × VREF, -3 × VREF to 0, (±3 × VREF)/4, (±3 × VREF)/2, ±3 × VREF |
Differential Input Ranges (±3 × VREF)/2, ±3 × VREF, ±6 × VREF |
(±3 × VREF)/2, ±3 × VREF, ±6 × VREF |
Eight Single-Ended or Four Differential Analog Inputs (MAX1300) |
Four Single-Ended or Two Differential Analog Inputs (MAX1301) |
±16.5V Overvoltage Tolerant Inputs |
Internal or External Reference |
115ksps Maximum Sample Rate |
Single +5V Power Supply |
20-/24-Pin TSSOP Package |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 24 |
Conv. Rate (ksps) (max) | 115 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 3.8 |
External VREF (V) (max) | 4.136 |
Unipolar VIN (V) (max) | 12.288 |
Bipolar VIN (±V) (max) | 12.288 |
INL (±LSB) | 1 |
Package/Pins | TSSOP/20 |
BudgetaryPrice (See Notes) | 10.71 |
Status: | Unknown |
---|---|
Series: | Quad 16-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 115kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 16-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4-Channel, ±3 x VREF Multirang | Analog Devices |
Adc, 16Bit, Sar, 115Ksps, 85Deg C | Newark Electronics |
ADC, 16BIT, SAR, 115KSPS, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX1301BEUP+ ?
Additional datasheets, footprints and schematics for MAX1301BEUP+ are listed on our Part Details page. You can also find images and similar parts to MAX1301BEUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1301BEUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1301BEUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1301BEUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1301BEUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1301BEUP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1301BEUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1301BEUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX1301BEUP+ ?
You can fill out our help required form which you can use to request a quote for MAX1301BEUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.