Status: | Last Time Buy |
---|---|
Series: | MAX1299 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 85°C |
Sensor Case Style | SSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TEMPERATURE SENSOR, 1DEG C, SSOP-16 | Farnell |
Temperature Sensor, 1Deg C, Ssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1299CEAE+?
Additional datasheets, footprints and schematics for MAX1299CEAE+ are listed on our Part Details page. You can also find images and similar parts to MAX1299CEAE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1299CEAE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1299CEAE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1299CEAE+ fall under?
The MAX1299CEAE+ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX1299CEAE+ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1299CEAE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1299CEAE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX1299CEAE+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1299CEAE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1299CEAE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1299CEAE+?
You can fill out our help required form which you can use to request a quote for MAX1299CEAE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.