Status: | Active |
---|---|
Series: | MAX12930FEVKIT |
RoHS: | Unknown |
Broad Range of Data Transfer Rates (from DC to 150Mbps) |
Two Unidirectional Channels in the Same Direction (MAX12930) or Two Unidirectional Channels in the Opposite Direction (MAX12931) |
SMA Connectors for Easy Connection to External Equipment |
Wide Power Supply Voltage Range from 1.71V to 5.5V |
Guaranteed Up to 3kVRMS Isolation (for the Narrow-Body SOIC Package) for 60s |
Guaranteed Up to 5kVRMS Isolation (for the Wide- Body SOIC Package) for 60s |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Isolator |
---|---|
Application Sub Type | Digital Isolator |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX12930 |
Product Range | - |
Kit Contents | Eval Board MAX12930 |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, 2-Channel, one dire | Analog Devices |
EVALUATION KIT, ISOLATOR | element14 |
Evaluation Kit, Isolator | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX12930FEVKIT# ?
Additional datasheets, footprints and schematics for MAX12930FEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX12930FEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX12930FEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX12930FEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX12930FEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX12930FEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX12930FEVKIT# have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for MAX12930FEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX12930FEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX12930FEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX12930FEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.