Status: | Active |
---|---|
Series: | MAX1272 |
RoHS: | Unknown |
Four Software-Selectable Input Ranges MAX1272: 0 to 10V, 0 to 5V, ±10V, ±5V MAX1273: 0 to VREF, 0 to VREF / 2, ±VREF, ±VREF / 2 |
MAX1272: 0 to 10V, 0 to 5V, ±10V, ±5V |
MAX1273: 0 to VREF, 0 to VREF / 2, ±VREF, ±VREF / 2 |
12-Bit Resolution, No Missing Codes |
5V Single-Supply Operation |
SPI/QSPI/MICROWIRE-Compatible 3-Wire Interface |
87ksps Sampling Rate |
±12V Fault-Protected Analog Input (MAX1272) |
Internal (4.096V) or External (2.4V to 4.18V) Reference |
Low Power 1.5mA at 87ksps 0.4mA at 10ksps 0.2mA at 1ksps |
1.5mA at 87ksps |
0.4mA at 10ksps |
0.2mA at 1ksps |
Four Power-Down Modes |
8-Pin PDIP Package |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 87 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 2.4 |
External VREF (V) (max) | 4.18 |
Unipolar VIN (V) (max) | 10 |
Bipolar VIN (±V) (max) | 10 |
INL (±LSB) | 0.3 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 3.53 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 87kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Fault-Protected, 12-Bit ADCs w | Analog Devices |
ADC, 1-CH, SAR, 12BIT, 87KSPS, UMAX-8 | Farnell |
Adc, 1-Ch, Sar, 12Bit, 87Ksps, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1272EUA+ ?
Additional datasheets, footprints and schematics for MAX1272EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX1272EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1272EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1272EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1272EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1272EUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1272EUA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1272EUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1272EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1272EUA+ ?
You can fill out our help required form which you can use to request a quote for MAX1272EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.