Status: | Active |
---|---|
Series: | MAX1248 |
RoHS: | Unknown |
4-Channel Single-Ended or 2-Channel Differential Inputs |
Single +2.7V to +5.25V Operation |
Internal 2.5V Reference (MAX1248) |
Low Power: 1.2mA (133ksps, +3V supply) 54µA (1ksps, +3V supply) 1µA (power-down mode) |
1.2mA (133ksps, +3V supply) |
54µA (1ksps, +3V supply) |
1µA (power-down mode) |
SPI/QSPI/MICROWIRE/TMS320-Compatible 4-Wire Serial Interface |
Software-Configurable Unipolar or Bipolar Inputs |
16-Pin QSOP Package (same area as 8-pin SO) |
Resolution (bits) (ADC) | 10 |
---|---|
# Input Channels | 4 |
Conv. Rate (ksps) (max) | 133 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 2.5 |
Bipolar VIN (±V) (max) | 1.25 |
INL (±LSB) | 1 |
Package/Pins | PDIP/16QSOP/16 |
BudgetaryPrice (See Notes) | 5.89 |
Status: | Unknown |
---|---|
Series: | Quad 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 133kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+2.7V to +5.25V, Low-Power, 4- | Analog Devices |
Adc, 4-Ch, Sar, 10Bit, 133Ksps, Qsop-16 | Newark Electronics |
ADC, 4-CH, SAR, 10BIT, 133KSPS, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX1248AEEE+ ?
Additional datasheets, footprints and schematics for MAX1248AEEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1248AEEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1248AEEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1248AEEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1248AEEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1248AEEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1248AEEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1248AEEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1248AEEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1248AEEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1248AEEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.