Status: | Active |
---|---|
Series: | MAX1230 |
RoHS: | Unknown |
Internal Temperature Sensor (±0.7°C Accuracy) |
16-Entry First-In/First-Out (FIFO) |
Analog Multiplexer with True Differential Track/Hold 16-, 12-, 8-Channel Single Ended 8-, 6-, 4-Channel True Differential (Unipolar or Bipolar) |
16-, 12-, 8-Channel Single Ended |
8-, 6-, 4-Channel True Differential (Unipolar or Bipolar) |
Accuracy: ±1 LSB INL, ±1 LSB DNL, No Missing Codes Over Temperature |
Scan Mode, Internal Averaging, and Internal Clock |
Low-Power Single +5V Operation 2.3mA at 300ksps |
2.3mA at 300ksps |
Internal 4.096V Reference or External Differential Reference |
10MHz 3-Wire SPI/QSPI/MICROWIRE-Compatible Interface |
Space-Saving 28-Pin 5mm x 5mm Thin QFN Package |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 16 |
Conv. Rate (ksps) (max) | 300 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 4.096 |
Bipolar VIN (±V) (max) | 2.048 |
INL (±LSB) | 1 |
Package/Pins | QSOP/24TQFN/28 |
BudgetaryPrice (See Notes) | 9.38 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 300kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | QSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
12-Bit 300ksps ADCs with FIFO, | Analog Devices |
Adc, 18-Ch, Sar, 12Bit, 300Ksps, Qsop-24 | Newark Electronics |
ADC, 18-CH, SAR, 12BIT, 300KSPS, QSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX1230BEEG+ ?
Additional datasheets, footprints and schematics for MAX1230BEEG+ are listed on our Part Details page. You can also find images and similar parts to MAX1230BEEG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1230BEEG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1230BEEG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1230BEEG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1230BEEG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1230BEEG+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1230BEEG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1230BEEG+ often in real-time on the comparison pages.
What if I can't find stock of MAX1230BEEG+ ?
You can fill out our help required form which you can use to request a quote for MAX1230BEEG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.