Status: | Production |
---|---|
Series: | MAX12005 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 950MHz |
---|---|
Frequency Max | 2.15GHz |
RF IC Case Style | TQFN |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Satellite IF Switch | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
SATELLITE IF SWITCH, 2.15GHZ, TQFN-48 | Farnell |
Where can I find additional details, specifications and documents for a MAX12005ETM+?
Additional datasheets, footprints and schematics for MAX12005ETM+ are listed on our Part Details page. You can also find images and similar parts to MAX12005ETM+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX12005ETM+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX12005ETM+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX12005ETM+ fall under?
The MAX12005ETM+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX12005ETM+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX12005ETM+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX12005ETM+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX12005ETM+ have stock available?
Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for MAX12005ETM+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX12005ETM+ often in real-time on the comparison pages.
What if I can't find stock of MAX12005ETM+?
You can fill out our help required form which you can use to request a quote for MAX12005ETM+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.