Status: | Active |
---|---|
Series: | MAX118 |
RoHS: | Unknown |
Prices starting from US$3.83
Single +5V Supply Operation |
4 (MAX114) or 8 (MAX118) Analog Input Channels |
Low Power: 40mW (operating mode) 5µW (power-down mode) |
40mW (operating mode) |
5µW (power-down mode) |
Total Unadjusted Error <1LSB |
Fast Conversion Time: 660ns per Channel |
No External Clock Required |
Internal Track/Hold |
1MHz Full-Power Bandwidth |
Internally Connected 8th Channel Monitors Reference Voltage (MAX118) |
Resolution (bits) (ADC) | 8 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 1000 |
Data Bus | µP/8 |
ADC Architecture | Flash |
Diff/S.E. Input | S.E. Only |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 5 |
Unipolar VIN (V) (max) | 5 |
Package/Pins | PDIP/28SSOP/28 |
BudgetaryPrice (See Notes) | 5.52 |
Status: | Unknown |
---|---|
Series: | Octal 8-Bit Flash ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 8-Bit Flash ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8bit A-D converter,MAX118CPI DIL28 1Msps | RS |
+5V, 1Msps, 4 and 8-Channel, 8 | Analog Devices |
Adc, 8-Ch, Half-Flash, 8Bit, Dip-28 | Newark Electronics |
ADC, 8-CH, HALF-FLASH, 8BIT, DIP-28 | element14 |
Where can I find additional details, specifications and documents for a MAX118CPI+ ?
Additional datasheets, footprints and schematics for MAX118CPI+ are listed on our Part Details page. You can also find images and similar parts to MAX118CPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX118CPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX118CPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX118CPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX118CPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX118CPI+ have stock available?
Authorised distributors including RS, CoreStaff, Analog Devices, Newark Electronics and element14 have stock available or on a lead time for MAX118CPI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX118CPI+ often in real-time on the comparison pages.
What if I can't find stock of MAX118CPI+ ?
You can fill out our help required form which you can use to request a quote for MAX118CPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.