Status: | Active |
---|---|
Series: | MAX1184 |
RoHS: | Unknown |
Single +3V Operation |
Excellent Dynamic Performance: 59.5dB SNR at fIN = 7.5MHz 74dB SFDR at fIN = 7.5MHz |
59.5dB SNR at fIN = 7.5MHz |
74dB SFDR at fIN = 7.5MHz |
Low Power: 35mA (Normal Operation) 2.8mA (Sleep Mode) 1µA (Shutdown Mode) |
35mA (Normal Operation) |
2.8mA (Sleep Mode) |
1µA (Shutdown Mode) |
0.02dB Gain and 0.25° Phase Matching (typ) |
Wide ±1VP-P Differential Analog Input Voltage Range |
400MHz -3dB Input Bandwidth |
On-Chip +2.048V Precision Bandgap Reference |
User-Selectable Output FormatTwo's Complement or Offset Binary |
48-Pin TQFP Package with Exposed Pad for Improved Thermal Dissipation |
Evaluation Kit Available |
Resolution (bits) | 10 |
---|---|
# Input Channels | 2 |
Sample Rate (Msps) (max) | 20 |
Data Bus Interface | µP/10 |
SFDR (dBc) (min) | 74 |
ENOB (bits) (min) | 9.57 |
SINAD (dB) | 59.4 |
SNR (dB) | 59.5 |
THD (dB) | -74 |
DNL (±LSB) | 1 |
INL (±LSB) | 1.5 |
Package/Pins | TQFP/48 |
BudgetaryPrice (See Notes) | 6.52 |
Status: | Unknown |
---|---|
Series: | Octal 8-Bit Flash ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 20MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 8-Bit Flash ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Dual 10-Bit, 20Msps, +3V, Low- | Analog Devices |
Adc, 2-Ch, Pipelined, 10Bit, Tqfp-48 | Newark Electronics |
ADC, 2-CH, PIPELINED, 10BIT, TQFP-48 | element14 |
Where can I find additional details, specifications and documents for a MAX1184ECM+D ?
Additional datasheets, footprints and schematics for MAX1184ECM+D are listed on our Part Details page. You can also find images and similar parts to MAX1184ECM+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1184ECM+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1184ECM+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1184ECM+D you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1184ECM+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1184ECM+D have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1184ECM+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1184ECM+D often in real-time on the comparison pages.
What if I can't find stock of MAX1184ECM+D ?
You can fill out our help required form which you can use to request a quote for MAX1184ECM+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.