Status: | Active |
---|---|
Series: | MAX1165 |
RoHS: | Unknown |
16-Bit Wide (MAX1165) and Byte Wide (MAX1166) Parallel Interface |
High Speed: 165ksps Sample Rate |
Accurate: ±2.5 LSB INL, 16 Bit No Missing Codes |
4.096V, 25ppm/°C Internal Reference |
External Reference Range: +3.8V to +5.25V |
Single +4.75V to +5.25V Analog Supply Voltage |
+2.7V to +5.25V Digital Supply Voltage |
Low Supply Current 1.8mA (External Reference) 2.7mA (Internal Reference) 0.1µA (10ksps, External Reference) |
1.8mA (External Reference) |
2.7mA (Internal Reference) |
0.1µA (10ksps, External Reference) |
Small Footprint 28-Pin TSSOP Package (16-Bit Wide) 20-Pin TSSOP Package (Byte Wide) |
28-Pin TSSOP Package (16-Bit Wide) |
20-Pin TSSOP Package (Byte Wide) |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 165 |
Data Bus | µP/16 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 3.8 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 4.096 |
INL (±LSB) | 2 |
Package/Pins | TSSOP/28 |
BudgetaryPrice (See Notes) | 10.57 |
Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 165kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, 16-Bit Analog-to-Di | Analog Devices |
ADC, 1-CH, SAR, 16BIT, 165KSPS, TSSOP-28 | Farnell |
Adc, 1-Ch, Sar, 16Bit, 165Ksps, Tssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1165BCUI+ ?
Additional datasheets, footprints and schematics for MAX1165BCUI+ are listed on our Part Details page. You can also find images and similar parts to MAX1165BCUI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1165BCUI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1165BCUI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1165BCUI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1165BCUI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1165BCUI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1165BCUI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1165BCUI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1165BCUI+ ?
You can fill out our help required form which you can use to request a quote for MAX1165BCUI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.