MAX11617EEE+ by Analog Devices

Low-Power, 4-/8-/12-Channel, I²C, 12-Bit ADCs in Ultra-Small Packages


The MAX11612–MAX11617 low-power, 12-bit, multichannel analog-to-digital converters (ADCs) feature internal track/hold (T/H), voltage reference, clock, and an I²C-compatible 2-wire serial interface. These devices operate from a single supply of 2.7V to 3.6V (MAX11613/MAX11615/MAX11617) or 4.5V to 5.5V (MAX11612/MAX11614/MAX11616) and require only 670µA at the maximum sampling rate of 94.4ksps. Supply current falls below 230µA for sampling rates under 46ksps. AutoShutdown™ powers down the devices between conversions, reducing supply current to less than 1µA at low throughput rates. The MAX11612/MAX11613 have 4 analog input channels each, the MAX11614/MAX11615 have 8 analog input channels each, while the MAX11616/MAX11617 have 12 analog input channels each. The fully differential analog inputs are software configurable for unipolar or bipolar, and single-ended or differential operation. The full-scale analog input range is determined by the internal reference or by an externally applied reference voltage ranging from 1V to VDD. The MAX11613/MAX11615/MAX11617 feature a 2.048V internal reference and the MAX11612/MAX11614/MAX11616 feature a 4.096V internal reference. The MAX11612/MAX11613 are available in an 8-pin µMAX® package and the MAX11613 is available in an ultra-small, 1.9mm x 2.2mm, 12-bump wafer-level package (WLP). The MAX11614–MAX11617 are available in a 16-pin QSOP package and in an ultra-small, 2.14mm x 2.0mm, 16-bump wafer level package (WLP). The MAX11612–MAX11617 are guaranteed over the extended temperature range (-40°C to +85°C). For pin-compatible 10-bit parts, refer to the MAX11606–MAX11611 data sheet. For pin-compatible 8-bit parts, refer to the MAX11600–MAX11605 data sheet.

Where to Buy

Prices starting from US$5.13

Distributor Stock
Logo for Farnell
Farnell
from US$5.99
42
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.13
13,861
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.29
42
in stock
Buy Now
Logo for element14
element14
from US$6.51
42
in stock
Buy Now

Features

High-Speed I²C-Compatible Serial Interface 400kHz Fast Mode 1.7MHz High-Speed Mode
400kHz Fast Mode
1.7MHz High-Speed Mode
Single-Supply 2.7V to 3.6V (MAX11613/MAX11615/MAX11617) 4.5V to 5.5V (MAX11612/MAX11614/MAX11616)
2.7V to 3.6V (MAX11613/MAX11615/MAX11617)
4.5V to 5.5V (MAX11612/MAX11614/MAX11616)
Ultra-Small Packages 8-Pin µMAX (MAX11612/MAX11613) 1.9mm x 2.2mm, 12-Bump WLP (MAX11613) 16-Pin QSOP (MAX11614–MAX11617) 2.14mm x 2.0mm, 16-Bump WLP (MAX11615/MAX11617)
8-Pin µMAX (MAX11612/MAX11613)
1.9mm x 2.2mm, 12-Bump WLP (MAX11613)
16-Pin QSOP (MAX11614–MAX11617)
2.14mm x 2.0mm, 16-Bump WLP (MAX11615/MAX11617)
Internal Reference 2.048V (MAX11613/MAX11615/MAX11617) 4.096V (MAX11612/MAX11614/MAX11616)
2.048V (MAX11613/MAX11615/MAX11617)
4.096V (MAX11612/MAX11614/MAX11616)
External Reference: 1V to VDD
Internal Clock
4-Channel Single-Ended or 2-Channel Fully Differential (MAX11612/MAX11613)
8-Channel Single-Ended or 4-Channel Fully Differential (MAX11614/MAX11615)
12-Channel Single-Ended or 6-Channel Fully Differential (MAX11616/MAX11617)
Internal FIFO with Channel-Scan Mode
Low Power 670µA at 94.4ksps 230µA at 40ksps 60µA at 10ksps 6µA at 1ksps 0.5µA in Power-Down Mode
670µA at 94.4ksps
230µA at 40ksps
60µA at 10ksps
6µA at 1ksps
0.5µA in Power-Down Mode
Software-Configurable Unipolar/Bipolar

Specifications

Resolution (bits) (ADC) 12
# Input Channels 12
Conv. Rate (ksps) (max) 94.4
Data Bus I2C
ADC Architecture SAR
Diff/S.E. Input Both
Internal VREF (V) (nominal) 2.048
External VREF (V) (min) 1
External VREF (V) (max) 3.6
Unipolar VIN (V) (max) 2.048
Bipolar VIN (±V) (max) 1.024
INL (±LSB) 1
Package/Pins QSOP/16WLP/16
BudgetaryPrice (See Notes) 4.78


MAX11617EEE+ Data & Signal Conversion by Analog Devices

ADC 12-CH SAR 12BIT 94.4KSPS QSOP16

Status: Unknown
Series: Octal 12-Bit SAR ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resolution (Bits) 12bit
Sampling Rate 94.4kSPS
Input Channel Type Differential Single Ended
Data Interface I2C
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
ADC / DAC Case Style QSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Octal 12-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

2.7V to 3.6V and 4.5V to 5.5V, | Analog Devices
Adc, 12-Ch, Sar, 12Bit, 94.4Ksps, Qsop16 | Newark Electronics
ADC, 12-CH, SAR, 12BIT, 94.4KSPS, QSOP16 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX11617EEE+ ?

Additional datasheets, footprints and schematics for MAX11617EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX11617EEE+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX11617EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11617EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11617EEE+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX11617EEE+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX11617EEE+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11617EEE+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX11617EEE+ often in real-time on the comparison pages.

What if I can't find stock of MAX11617EEE+ ?

You can fill out our help required form which you can use to request a quote for MAX11617EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay