Status: | Active |
---|---|
Series: | MAX11410EVKIT |
RoHS: | Unknown |
Easy Evaluation of MAX11410/MAX11410A |
USB Powered |
Selectable On-Board Voltage Reference (2.5V, 1.25V) |
Optional External Clock (2.4576MHz) |
Isolated Power and Digital Communication |
Various Sample Rates and Sample Sizes |
Time Domain, Frequency Domain, and Histogram Plotting |
Savable Plots and Register Configurations |
Windows XP®, Windows® 7, Windows 8.1-Compatable Software |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | - |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | - |
Product Range | - |
Kit Contents | MAX11410 Evaluation Board & Micro-USB Cable |
SVHC | No SVHC (15-Jan-2018) |
24-bit SD ADC/10 input/SPI Evk | Analog Devices |
24-Bit Sd Adc/10 Input/Spi Evkit | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX11410EVKIT# ?
Additional datasheets, footprints and schematics for MAX11410EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX11410EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11410EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11410EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11410EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11410EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11410EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11410EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11410EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX11410EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX11410EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.