Status: | Active |
---|---|
Series: | MAX11410 |
RoHS: | Unknown |
High Resolution And Low Noise For Signal Sources With Wide Dynamic Range 24-Bit Resolution Programmable Gain Amplifier With 1, 2, 4, 8, 16, 32, 64, and 128 Gain Options 90dB Simultaneous 60Hz and 50Hz Power Line Rejection 3ppm Typical INL with No Missing Codes |
24-Bit Resolution |
Programmable Gain Amplifier With 1, 2, 4, 8, 16, 32, 64, and 128 Gain Options |
90dB Simultaneous 60Hz and 50Hz Power Line Rejection |
3ppm Typical INL with No Missing Codes |
Optimized Features For More Efficient System Design 10 Analog Inputs May be Used for Single-Ended/Fully Differential in Any Combination Two Dedicated/One Shared Differential Voltage Reference Inputs On-Demand Offset and Gain Self-Calibration |
10 Analog Inputs May be Used for Single-Ended/Fully Differential in Any Combination |
Two Dedicated/One Shared Differential Voltage Reference Inputs |
On-Demand Offset and Gain Self-Calibration |
Low Power for Efficient Systems 2.7V to 3.6V Analog Supply Range 1.7V to 3.6V I/O Supply Range <1μA Sleep Mode |
2.7V to 3.6V Analog Supply Range |
1.7V to 3.6V I/O Supply Range |
<1μA Sleep Mode |
Standard SPI-Compatible Control Interface |
Selectable Internal/External Oscillator |
Operating Temperature Range from -40°C to +125°C |
Small 28-Pin 4mm x 4mm TQFN Package: Lead-Free and RoHS Compliant |
Resolution (bits) (ADC) | 24 |
---|---|
# Input Channels | 10 |
Conv. Rate (ksps) (max) | 1.92 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Both |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
INL (±LSB) | 160 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 4.69 |
Status: | Unknown |
---|---|
Series: | Quad 8-Bit Flash ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 1.9kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Microwire QSPI SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Quad 8-Bit Flash ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
24-bit SD ADC/10 input/SPI | Analog Devices |
Adc, 24Bit, 1.9Ksps, Tqfn-28 | Newark Electronics |
ADC, 24BIT, 1.9KSPS, TQFN-28 | element14 |
Where can I find additional details, specifications and documents for a MAX11410ATI+ ?
Additional datasheets, footprints and schematics for MAX11410ATI+ are listed on our Part Details page. You can also find images and similar parts to MAX11410ATI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11410ATI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11410ATI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11410ATI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11410ATI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11410ATI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11410ATI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11410ATI+ often in real-time on the comparison pages.
What if I can't find stock of MAX11410ATI+ ?
You can fill out our help required form which you can use to request a quote for MAX11410ATI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.