Status: | Active |
---|---|
Series: | MAX11300SYS1 |
RoHS: | Unknown |
Up to 20 12-Bit ADC Programmable Inputs |
Up to 20 12-Bit DACs with 25mA Current Capability 70mA max at +12V with On-Board Power Supply Use External Power Supply at VDDIO (VDDIO Jumper Removed) if More Current is Needed |
70mA max at +12V with On-Board Power Supply |
Use External Power Supply at VDDIO (VDDIO Jumper Removed) if More Current is Needed |
Up to 20 Digital I/Os |
Up to 20 Comparator Inputs |
Internal or External Reference for ADC and DAC |
Individually Selectable ADC References for Each Port |
Internal Temperature Sensor (-40°C to +125°C, ±3°C Accuracy) |
Two Remote Temperature-Measurement Controllers (-40°C to +150°C, ±3°C Accuracy) |
2x6-Pin Pmod-Compatible Connector (SPI) |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11300 |
No. of Bits | 12bit |
Sample Rate | 400kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | MAX11300PMB1 Peripheral Module Munich Adapter Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Peripheral Module and Munich A | Analog Devices |
Eval Kit, 12Bit Analog-Digital Converter | Newark Electronics |
EVAL KIT, 12BIT ANALOG-DIGITAL CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX11300SYS1# ?
Additional datasheets, footprints and schematics for MAX11300SYS1# are listed on our Part Details page. You can also find images and similar parts to MAX11300SYS1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11300SYS1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11300SYS1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11300SYS1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11300SYS1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11300SYS1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11300SYS1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11300SYS1# often in real-time on the comparison pages.
What if I can't find stock of MAX11300SYS1# ?
You can fill out our help required form which you can use to request a quote for MAX11300SYS1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.