Status: | Active |
---|---|
Series: | MAX11270 |
RoHS: | Unknown |
Prices starting from US$5.81
High Resolution for Instrumentation Applications that Require a Wide Dynamic Range 130dB SNR at 1.9sps 112dB SNR at 1000sps 20.4-Bit Noise-Free Resolution at 1.9sps 17.4-Bit Noise-Free Resolution at 1000sps |
130dB SNR at 1.9sps |
112dB SNR at 1000sps |
20.4-Bit Noise-Free Resolution at 1.9sps |
17.4-Bit Noise-Free Resolution at 1000sps |
Longer Battery Life for Portable Applications 2.4mA Operating Mode Current 4.4mA PGA Low-Noise Mode Current 1µA Sleep Current |
2.4mA Operating Mode Current |
4.4mA PGA Low-Noise Mode Current |
1µA Sleep Current |
High Accuracy for DC Measurements 1ppm INL (typ), 4ppm (max) |
1ppm INL (typ), 4ppm (max) |
Single or Split Analog Supplies Provide Input Voltage Range Flexibility 2.7V to 3.6V (Single Supply) or ±1.8V (Split Supplies) |
2.7V to 3.6V (Single Supply) or ±1.8V (Split Supplies) |
Flexible High-Performance Filter Architecture Simplifies Design Programmable SINC Filter |
Programmable SINC Filter |
Enables System Integration Low-Noise PGA with Gains of 1, 2, 4, 8, 16, 32, 64, 128 Signal Buffer Optional 3 General-Purpose I/Os |
Low-Noise PGA with Gains of 1, 2, 4, 8, 16, 32, 64, 128 |
Signal Buffer Optional |
3 General-Purpose I/Os |
Enables Integrated Part and System Calibration for Gain and Offset |
Robust 24-Pin TSSOP Packaging |
Resolution (bits) (ADC) | 24 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 64 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Both |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
Bipolar VIN (±V) (max) | 1.8 |
Package/Pins | TSSOP/24 |
BudgetaryPrice (See Notes) | 7.35 |
Status: | Unknown |
---|---|
Series: | Single 24-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 64kSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 24-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
24-bit, 64ksps, SINC filter, n | Analog Devices |
2.7-3.6V 4.5-5.5V 4/8/12Ch 2Wire ADC | RS |
Adc, 1-Ch, Delta-Sigma, 24Bit, Tssop-24 | Newark Electronics |
ADC, 1-CH, DELTA-SIGMA, 24BIT, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a MAX11270EUG+ ?
Additional datasheets, footprints and schematics for MAX11270EUG+ are listed on our Part Details page. You can also find images and similar parts to MAX11270EUG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11270EUG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11270EUG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11270EUG+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11270EUG+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11270EUG+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and CoreStaff have stock available or on a lead time for MAX11270EUG+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11270EUG+ often in real-time on the comparison pages.
What if I can't find stock of MAX11270EUG+ ?
You can fill out our help required form which you can use to request a quote for MAX11270EUG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.