Status: | Active |
---|---|
Series: | MAX11205PMB1 |
RoHS: | Unknown |
16-Bit Full-Scale Resolution |
Internal System Clock |
2-Wire Serial Interface |
On-Board Voltage Reference (MAX6037, 2.5V Version) |
Filtered Power Supply with Optional (Jumper-Selectable) Ultra-Low Noise LDO |
6-Pin Pmod-Compatible Connector (GPIO) |
Example Software Written in C for Portability |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11205 |
No. of Bits | 16bit |
Sample Rate | 120SPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board MAX11205 Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 16bit Delta-sigma ADC PMOD Connector Serial Interface Internal System Clock |
Peripheral Module for MAX11205 | Analog Devices |
Evaluation Board, 16Bit Adc | Newark Electronics |
EVALUATION BOARD, 16BIT ADC | element14 |
Where can I find additional details, specifications and documents for a MAX11205PMB1# ?
Additional datasheets, footprints and schematics for MAX11205PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX11205PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11205PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11205PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11205PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11205PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11205PMB1# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11205PMB1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11205PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX11205PMB1# ?
You can fill out our help required form which you can use to request a quote for MAX11205PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.