Status: | Active |
---|---|
Series: | MAX11205 |
RoHS: | Unknown |
16-Bit Full-Scale Resolution |
720nVRMS Noise (MAX11205B) |
3ppm INL |
No Missing Codes |
Ultra-Low Power Dissipation Operating Mode Current Drain < 300µA (max) Sleep Mode Current Drain < 0.1µA |
Operating Mode Current Drain < 300µA (max) |
Sleep Mode Current Drain < 0.1µA |
2.7V to 3.6V Analog Supply Voltage Range |
1.7V to 3.6V Digital and I/O Supply Voltage Range |
Fully Differential Signal Inputs |
Fully Differential Reference Inputs |
Internal System Clock 2.4576MHz (MAX11205A) 2.2528MHz (MAX11205B) |
2.4576MHz (MAX11205A) |
2.2528MHz (MAX11205B) |
External Clock |
Serial 2-Wire Interface (Clock Input and Data Output) |
On-Demand Offset and Gain Self-Calibration |
-40°C to +85°C Operating Temperature Range |
±2kV ESD Protection |
Lead(Pb)-Free and RoHS-Compliant µMAX Package |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.12 |
Data Bus | SPI |
ADC Architecture | Sigma-Delta |
Diff/S.E. Input | Both |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 3.6 |
Unipolar VIN (V) (max) | 3.6 |
Bipolar VIN (±V) (max) | 3.6 |
INL (±LSB) | 20 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.08 |
Status: | Unknown |
---|---|
Series: | Single 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 120SPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16-Bit, Single-Channel, Ultra- | Analog Devices |
ADC, 1-CH, SIGMA-DELTA, 16BIT, UMAX-10 | element14 |
Adc, 1-Ch, Sigma-Delta, 16Bit, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX11205AEUB+ ?
Additional datasheets, footprints and schematics for MAX11205AEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX11205AEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11205AEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11205AEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11205AEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11205AEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11205AEUB+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX11205AEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11205AEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX11205AEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX11205AEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.