Status: | Active |
---|---|
Series: | MAX11167 |
RoHS: | Unknown |
High DC/AC Accuracy Improves Measurement Quality 16-Bit Resolution with No Missing Codes 250ksps Throughput Rates without Pipeline Delay/Latency 93.2dB SNR and -102.5dB THD at 10kHz 0.5 LSBRMS Transition Noise ±0.2 LSB DNL (typ) and ±0.4 LSB INL (typ) |
16-Bit Resolution with No Missing Codes |
250ksps Throughput Rates without Pipeline Delay/Latency |
93.2dB SNR and -102.5dB THD at 10kHz |
0.5 LSBRMS Transition Noise |
±0.2 LSB DNL (typ) and ±0.4 LSB INL (typ) |
Highly Integrated ADC Saves Cost and Space ±6.7ppm/°C Internal Reference Internal Reference Buffer |
±6.7ppm/°C Internal Reference |
Internal Reference Buffer |
Wide Supply Range and Low Power Simplify Power-Supply Design 5V Analog Supply 2.3V to 5V Digital Supply 21.2mW Power Consumption at 250ksps 10µA in Shutdown Mode |
5V Analog Supply |
2.3V to 5V Digital Supply |
21.2mW Power Consumption at 250ksps |
10µA in Shutdown Mode |
Multi-Industry Standard Serial Interface and Small Package Reduce Size SPI/QSPI™/MICROWIRE®/DSP-Compatible Serial Interface 3mm x 3mm Tiny 12-Pin TDFN Package |
SPI/QSPI™/MICROWIRE®/DSP-Compatible Serial Interface |
3mm x 3mm Tiny 12-Pin TDFN Package |
Resolution (bits) (ADC) | 16 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 250 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 2.5 |
External VREF (V) (max) | 5 |
Bipolar VIN (±V) (max) | 5 |
INL (±LSB) | 1 |
Package/Pins | TDFN/12 |
BudgetaryPrice (See Notes) | 13.96 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TDFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
16-Bit, 500ksps/250ksps, +/-5V | Analog Devices |
ADC, 1-CH, SAR, 16BIT, 250KSPS, TDFN-12 | Farnell |
Where can I find additional details, specifications and documents for a MAX11167ETC+T ?
Additional datasheets, footprints and schematics for MAX11167ETC+T are listed on our Part Details page. You can also find images and similar parts to MAX11167ETC+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11167ETC+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11167ETC+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11167ETC+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11167ETC+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11167ETC+T have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX11167ETC+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11167ETC+T often in real-time on the comparison pages.
What if I can't find stock of MAX11167ETC+T ?
You can fill out our help required form which you can use to request a quote for MAX11167ETC+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.