Status: | Active |
---|---|
Series: | MAX1115 |
RoHS: | Unknown |
Single Supply +2.7V to +3.6V (MAX1115) +4.5V to +5.5V (MAX1116) |
+2.7V to +3.6V (MAX1115) |
+4.5V to +5.5V (MAX1116) |
Input Voltage Range: 0 to VREF |
Internal Track/Hold; 100kHz Sampling Rate |
Internal Reference +2.048V (MAX1115) +4.096V (MAX1116) |
+2.048V (MAX1115) |
+4.096V (MAX1116) |
SPI/QSPI/MICROWIRE-Compatible Serial Interface |
Small 8-Pin SOT23 Package |
Automatic Power-Down |
Low Power 175µA at 100ksps 18µA at +3V and 10ksps 1µA in Power-Down Mode |
175µA at 100ksps |
18µA at +3V and 10ksps |
1µA in Power-Down Mode |
Resolution (bits) (ADC) | 8 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 100 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 2.048 |
Unipolar VIN (V) (max) | 2.048 |
INL (±LSB) | 1 |
Package/Pins | SOT23/8 |
BudgetaryPrice (See Notes) | 1.12 |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Single Ended |
Data Interface | 3 Wire Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 1115 |
IC Case Style | SOT-23 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 135µA |
Supply Voltage Range | 2.7V to 3.6V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Ic, 8Bit Adc, Serial, Lp, 8Sot | Newark Electronics |
IC, 8BIT ADC, SERIAL, LP, 8SOT | Farnell |
Single-Supply, Low-Power, Seri | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1115EKA+ ?
Additional datasheets, footprints and schematics for MAX1115EKA+ are listed on our Part Details page. You can also find images and similar parts to MAX1115EKA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1115EKA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1115EKA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1115EKA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1115EKA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1115EKA+ have stock available?
Authorised distributors including Newark Electronics, Farnell and Analog Devices have stock available or on a lead time for MAX1115EKA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1115EKA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1115EKA+ ?
You can fill out our help required form which you can use to request a quote for MAX1115EKA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.