Status: | Production |
---|---|
Series: | MAX11080 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Lithium |
---|---|
IC Interface Type | - |
No. of Batteries | 12 |
Supply Voltage Min | 6V |
Supply Voltage Max | 72V |
Battery IC Case Style | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 6V to 72V |
12-Channel, High-Voltage Batte | Analog Devices |
IC, LI/BATTERY MANAGEMENT, 38TSSOP | Farnell |
Where can I find additional details, specifications and documents for a MAX11080GUU/V+?
Additional datasheets, footprints and schematics for MAX11080GUU/V+ are listed on our Part Details page. You can also find images and similar parts to MAX11080GUU/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11080GUU/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11080GUU/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX11080GUU/V+ fall under?
The MAX11080GUU/V+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX11080GUU/V+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11080GUU/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11080GUU/V+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX11080GUU/V+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX11080GUU/V+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11080GUU/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX11080GUU/V+?
You can fill out our help required form which you can use to request a quote for MAX11080GUU/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.