Status: | Production |
---|---|
Series: | MAX11046 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | Dual 14-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 250kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 14-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
8-Channel, 16-Bit, Simultaneou | Analog Devices |
ADC, 8-CH, SAR, 16BIT, 250KSPS, TQFP-64 | Farnell |
Adc, 8-Ch, Sar, 16Bit, 250Ksps, Tqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX11046ECB+?
Additional datasheets, footprints and schematics for MAX11046ECB+ are listed on our Part Details page. You can also find images and similar parts to MAX11046ECB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11046ECB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11046ECB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX11046ECB+ fall under?
The MAX11046ECB+ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to MAX11046ECB+ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11046ECB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11046ECB+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX11046ECB+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX11046ECB+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11046ECB+ often in real-time on the comparison pages.
What if I can't find stock of MAX11046ECB+?
You can fill out our help required form which you can use to request a quote for MAX11046ECB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.