Status: | Active |
---|---|
Series: | MAX11040KEVKIT |
RoHS: | Unknown |
Eight Simultaneous ADC Channel Inputs (EV Kit Only) |
Up to 20* Simultaneous ADC Channel Inputs with the EV Kit and the Daughterboards |
Four Banana Jacks for Power-Supply Inputs |
BNC Connectors on Channel 0 and Channel 1 for the EV Kit and Daughterboard for the Signal Inputs |
Autofrequency, RMS, Min, Max, and Average DC Calculations in the EV Kit Software |
USB-PC Connection |
Proven PCB Layout |
Windows 2000-, Windows XP-, and Windows Vista (32-Bit)-Compatible Evaluation Software |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX11040K |
No. of Bits | 24bit |
Sample Rate | 64kSPS |
Kit Application Type | Data Converter |
Application Sub Type | Multi-Channel Sigma-Delta ADC |
Kit Contents | Evaluation Kit MAX11040K USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation Kit for the MAX5135 | Analog Devices |
Dev Board, Multi-Ch Sigma-Delta Adc | Newark Electronics |
DEV BOARD, MULTI-CH SIGMA-DELTA ADC | element14 |
Where can I find additional details, specifications and documents for a MAX11040KEVKIT# ?
Additional datasheets, footprints and schematics for MAX11040KEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX11040KEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX11040KEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11040KEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11040KEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX11040KEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX11040KEVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11040KEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX11040KEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX11040KEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX11040KEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.