Status: | Active |
---|---|
Series: | MAX105 |
RoHS: | Unknown |
Two Matched 6-Bit, 800Msps ADCs |
Excellent Dynamic Performance 36.4dB SINAD at fIN ≈ 200MHz and fCLK ≈ 800MHz |
36.4dB SINAD at fIN ≈ 200MHz and |
fCLK ≈ 800MHz |
Typical INL and DNL: ±0.25 LSB |
Channel-to-Channel Phase Matching: ±0.2° |
Channel-to-Channel Gain Matching: ±0.04dB |
6:12 Demultiplexer reduces the Data Rates to 400MHz |
Low Error Rate: 1016 Metastable States at 800Msps |
LVDS Digital Outputs in Two's Complement Format |
Resolution (bits) | 6 |
---|---|
# Input Channels | 2 |
Sample Rate (Msps) (max) | 800 |
Data Bus Interface | µP/8DemuxedLVPECL |
AC Specs (MHz) (@ fIN) | 200 |
SFDR (dBc) (min) | 45 |
ENOB (bits) (min) | 5.8 |
SINAD (dB) | 36.4 |
SNR (dB) | 37 |
THD (dB) | -44.5 |
DNL (±LSB) | 0.25 |
INL (±LSB) | 0.2 |
Package/Pins | TQFP/80 |
BudgetaryPrice (See Notes) | 42.26 |
Status: | Unknown |
---|---|
Series: | Dual 6-Bit Flash ADCs |
RoHS: | Unknown |
Resolution (Bits) | 6bit |
---|---|
Sampling Rate | 800MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | TQFP |
No. of Pins | 80Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 6-Bit Flash ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Dual, 6-Bit, 800Msps ADC with | Analog Devices |
ADC, 2-CH, FLASH, 6BIT, 800MSPS, TQFP-80 | Farnell |
Adc, 2-Ch, Flash, 6Bit, 800Msps, Tqfp-80 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX105ECS+ ?
Additional datasheets, footprints and schematics for MAX105ECS+ are listed on our Part Details page. You can also find images and similar parts to MAX105ECS+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX105ECS+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX105ECS+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX105ECS+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX105ECS+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX105ECS+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX105ECS+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX105ECS+ often in real-time on the comparison pages.
What if I can't find stock of MAX105ECS+ ?
You can fill out our help required form which you can use to request a quote for MAX105ECS+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.